Vishay Precision Group SMD 150V 125mW Resistor CRCW08056K80FKEA

Description
0805 Thick Film Resistor, 6.8kR, 1%, 150V, 125mW, SMD Product overview: CRCW08056K80FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08056K80FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Resistor, 6.8kR, 1%, 150V, 125mW, SMD Product overview: CRCW08056K80FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08056K80FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150V 125mW Resistor - 52-CRCW08056K80FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 125mW Resistor
52-CRCW08056K80FKEA
SMD 150V 125mW Resistor 52-CRCW08056K80FKEA
0805 Thick Film Resistor, 6.8kR, 1%, 150V, 125mW, SMD Product overview: CRCW08056K80FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08056K80FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 6.8kR, 1%, 150V, 125mW, SMD Product overview: CRCW08056K80FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08056K80FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327120-CRCW08056K80FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327120-CRCW08056K80FKEA
Resistors - Chip Resistor - Surface Mount 1327120-CRCW08056K80FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327120-CRCW08056K80 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 6.8 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-6.80KCCT,541-6.8 0KCTR,541-6.80KCDKR, D12/CRCW0805 100 6K8 1% ET1 E3 Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327120-CRCW08056K80FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 6.8 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-6.80KCCT,541-6.80KCTR,541-6.80KCDKR,D12/CRCW0805 100 6K8 1% ET1 E3
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 6.8Kohms 1% 100ppm - CRCW08056K80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.8Kohms 1% 100ppm
CRCW08056K80FKEA
Thick Film Resistors - SMD 1/8watt 6.8Kohms 1% 100ppm CRCW08056K80FKEA
Thick Film Resistors - SMD 1/8watt 6.8Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 6.8Kohms 1% 100ppm

Supplier's Site
Surface Mount Resistors - 6791651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791651
Surface Mount Resistors 6791651
Vishay CRCW08056K80FKEA

Vishay CRCW08056K80FKEA

Supplier's Site
Surface Mount Resistors - 6791651P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791651P
Surface Mount Resistors 6791651P
Vishay CRCW08056K80FKEA

Vishay CRCW08056K80FKEA

Supplier's Site
Surface Mount Resistors - 1825435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825435
Surface Mount Resistors 1825435
Vishay CRCW08056K80FKEA

Vishay CRCW08056K80FKEA

Supplier's Site
Surface Mount Resistors - 1694761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694761
Surface Mount Resistors 1694761
Vishay CRCW08056K80FKEA

Vishay CRCW08056K80FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-6.80KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80KCCT-ND
Chip Resistor - Surface Mount 541-6.80KCCT-ND
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80KCTR-ND
Chip Resistor - Surface Mount 541-6.80KCTR-ND
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80KCDKR-ND
Chip Resistor - Surface Mount 541-6.80KCDKR-ND
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6K8, 1%, 0.125W, 0805; Resistance Vishay - 53K0372 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 1%, 0.125W, 0805; Resistance Vishay
53K0372
Res, Thick Film, 6K8, 1%, 0.125W, 0805; Resistance Vishay 53K0372
RES, THICK FILM, 6K8, 1%, 0.125W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 6K8, 1%, 0.125W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K8, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4609 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4609
Res, Thick Film, 6K8, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4609
RES, THICK FILM, 6K8, 1%, 0.125W, 0805, REEL; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K8, 1%, 0.125W, 0805, REEL; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08056K80FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08056K80FKEA
Chip Resistor - Surface Mount CRCW08056K80FKEA
RES SMD 6.8K OHM 1% 1/8W 0805

RES SMD 6.8K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW08056K80FKEA 1327120-CRCW08056K80FKEA CRCW08056K80FKEA 6791651 6791651P 541-6.80KCCT-ND 53K0372 42K4609 CRCW08056K80FKEA
Product Name SMD 150V 125mW Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 6.8Kohms 1% 100ppm Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 6K8, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 6K8, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 6800 ohms 6800 ohms 6800 ohms 6800 ohms 6800 ohms 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details