Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08056K65FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.65 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.65 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3761 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3761
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3761
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.65 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.65 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4737 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4737
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4737
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.65 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.65 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3761
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details