Vishay Precision Group CRCW08056K49FKTA CRCW08056K49FKTA

Description
CRCW08056K49FKTA
Request a Quote Datasheet
Description
CRCW08056K49FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08056K49FKTA - CRCW08056K49FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08056K49FKTA
CRCW08056K49FKTA
CRCW08056K49FKTA CRCW08056K49FKTA
CRCW08056K49FKTA

CRCW08056K49FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08056K49FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K49FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08056K49FKTACT-ND
RES SMD 6.49K OHM 1% 1/8W 0805

RES SMD 6.49K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056K49FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K49FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08056K49FKTATR-ND
6.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056K49FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K49FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08056K49FKTADKR-ND
RES SMD 6.49K OHM 1% 1/8W 0805

RES SMD 6.49K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 6K49, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5282 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K49, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5282
Res, Thick Film, 6K49, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5282
RES, THICK FILM, 6K49, 1%, 0.125W, 0805, REEL; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6K49, 1%, 0.125W, 0805, REEL; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056K49FKTA 541-CRCW08056K49FKTACT-ND 07J5282
Product Name CRCW08056K49FKTA Chip Resistor - Surface Mount Res, Thick Film, 6K49, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details