Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:6.49kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08056K49FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08056K49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08056K49FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08056K49FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:6.49kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 6.49 kOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 6.49 kOhms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.49KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49KCTR-ND
Chip Resistor - Surface Mount 541-6.49KCTR-ND
6.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.49KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49KCCT-ND
Chip Resistor - Surface Mount 541-6.49KCCT-ND
6.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.49KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49KCDKR-ND
Chip Resistor - Surface Mount 541-6.49KCDKR-ND
6.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791642
Surface Mount Resistors 6791642
Vishay CRCW08056K49FKEA

Vishay CRCW08056K49FKEA

Supplier's Site
Surface Mount Resistors - 6791642P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791642P
Surface Mount Resistors 6791642P
Vishay CRCW08056K49FKEA

Vishay CRCW08056K49FKEA

Supplier's Site
Surface Mount Resistors - 1825332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825332
Surface Mount Resistors 1825332
Vishay CRCW08056K49FKEA

Vishay CRCW08056K49FKEA

Supplier's Site
Surface Mount Resistors - 1694758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694758
Surface Mount Resistors 1694758
Vishay CRCW08056K49FKEA

Vishay CRCW08056K49FKEA

Supplier's Site
Res, Thick Film, 6K49, 1%, 0.125W, 0805; Resistance Vishay - 53K0370 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K49, 1%, 0.125W, 0805; Resistance Vishay
53K0370
Res, Thick Film, 6K49, 1%, 0.125W, 0805; Resistance Vishay 53K0370
RES, THICK FILM, 6K49, 1%, 0.125W, 0805; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K49, 1%, 0.125W, 0805; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K49, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4607 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K49, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4607
Res, Thick Film, 6K49, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4607
RES, THICK FILM, 6K49, 1%, 0.125W, 0805, REEL; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K49, 1%, 0.125W, 0805, REEL; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5513 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5513
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5513
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.49 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.49 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 6.49kΩ 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW08056K49FKEA - Utmel Electronic Limited
Hong Kong, China
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 6.49kΩ 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW08056K49FKEA
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 6.49kΩ 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW08056K49FKEA
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 6.49kΩ 0805 Chip Resistor - Surface Mount ROHS

125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 6.49kΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08056K49FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08056K49FKEA
Resistors - Chip Resistor - Surface Mount CRCW08056K49FKEA
RES SMD 6.49K OHM 1% 1/8W 0805

RES SMD 6.49K OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056K49FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08056K49FKEA
Chip Resistor - Surface Mount CRCW08056K49FKEA
RES SMD 6.49K OHM 1% 1/8W 0805

RES SMD 6.49K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW08056K49FKEA 541-6.49KCTR-ND 6791642 6791642P 53K0370 61M5513 17930-CRCW08056K49FKEA CRCW08056K49FKEA CRCW08056K49FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:6.49kohm; Resistance Tolerance:+/- 1%; Power Ratin... Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 6K49, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 6.49kΩ 0805 Chip Resistor - Surface Mount ROHS Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 6490 ohms 6490 ohms 6490 ohms 6490 ohms 6490 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details