Vishay Precision Group Thick Film Resistors - SMD 1/8watt 6.34Kohms 1% 100ppm CRCW08056K34FKEA

Description
Thick Film Resistors - SMD 1/8watt 6.34Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 6.34Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 6.34Kohms 1% 100ppm - CRCW08056K34FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.34Kohms 1% 100ppm
CRCW08056K34FKEA
Thick Film Resistors - SMD 1/8watt 6.34Kohms 1% 100ppm CRCW08056K34FKEA
Thick Film Resistors - SMD 1/8watt 6.34Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 6.34Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-6.34KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.34KCDKR-ND
Chip Resistor - Surface Mount 541-6.34KCDKR-ND
6.34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.34KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.34KCTR-ND
Chip Resistor - Surface Mount 541-6.34KCTR-ND
6.34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.34KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.34KCCT-ND
Chip Resistor - Surface Mount 541-6.34KCCT-ND
6.34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6K34, 1%, 0.125W, 0805; Resistance Vishay - 53K0369 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K34, 1%, 0.125W, 0805; Resistance Vishay
53K0369
Res, Thick Film, 6K34, 1%, 0.125W, 0805; Resistance Vishay 53K0369
RES, THICK FILM, 6K34, 1%, 0.125W, 0805; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K34, 1%, 0.125W, 0805; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K34, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4606 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K34, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4606
Res, Thick Film, 6K34, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4606
RES, THICK FILM, 6K34, 1%, 0.125W, 0805, REEL; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K34, 1%, 0.125W, 0805, REEL; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056K34FKEA 541-6.34KCDKR-ND 53K0369
Product Name Thick Film Resistors - SMD 1/8watt 6.34Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 6K34, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 6340 ohms 6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details