6.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/8watt 6.2Kohms 1%
Thick Film Chip Resistor; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:-; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW08056K20FKTA-ND | CRCW08056K20FKTA | 07J5271 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/8watt 6.2Kohms 1% | Thick Film Chip Resistor; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 [2012 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |