Vishay Precision Group Surface Mount Resistors CRCW08056K20FKEA

Description
Vishay CRCW08056K20FKEA
Request a Quote Datasheet
Description
Vishay CRCW08056K20FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791648
Surface Mount Resistors 6791648
Vishay CRCW08056K20FKEA

Vishay CRCW08056K20FKEA

Supplier's Site
Surface Mount Resistors - 6791648P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791648P
Surface Mount Resistors 6791648P
Vishay CRCW08056K20FKEA

Vishay CRCW08056K20FKEA

Supplier's Site
Surface Mount Resistors - 1694760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694760
Surface Mount Resistors 1694760
Vishay CRCW08056K20FKEA

Vishay CRCW08056K20FKEA

Supplier's Site
Surface Mount Resistors - 1825400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825400
Surface Mount Resistors 1825400
Vishay CRCW08056K20FKEA

Vishay CRCW08056K20FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-6.20KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20KCTR-ND
Chip Resistor - Surface Mount 541-6.20KCTR-ND
6.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20KCCT-ND
Chip Resistor - Surface Mount 541-6.20KCCT-ND
6.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20KCDKR-ND
Chip Resistor - Surface Mount 541-6.20KCDKR-ND
6.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 6.2Kohms 1% - CRCW08056K20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.2Kohms 1%
CRCW08056K20FKEA
Thick Film Resistors - SMD 1/8watt 6.2Kohms 1% CRCW08056K20FKEA
Thick Film Resistors - SMD 1/8watt 6.2Kohms 1%

Thick Film Resistors - SMD 1/8watt 6.2Kohms 1%

Supplier's Site
Res, Thick Film, 6K2, 1%, 0.125W, 0805; Resistance Vishay - 53K0368 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 1%, 0.125W, 0805; Resistance Vishay
53K0368
Res, Thick Film, 6K2, 1%, 0.125W, 0805; Resistance Vishay 53K0368
RES, THICK FILM, 6K2, 1%, 0.125W, 0805; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 6K2, 1%, 0.125W, 0805; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4605 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4605
Res, Thick Film, 6K2, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4605
RES, THICK FILM, 6K2, 1%, 0.125W, 0805, REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K2, 1%, 0.125W, 0805, REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5512 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5512
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5512
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791648 6791648P 541-6.20KCTR-ND CRCW08056K20FKEA 53K0368 42K4605 61M5512
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 6.2Kohms 1% Res, Thick Film, 6K2, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 6K2, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 6200 ohms 6200 ohms 6200 ohms 6200 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details