Vishay Precision Group Chip Resistor - Surface Mount CRCW08056K19FKTA

Description
RES SMD 6.19K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 6.19K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08056K19FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K19FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08056K19FKTACT-ND
RES SMD 6.19K OHM 1% 1/8W 0805

RES SMD 6.19K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056K19FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K19FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08056K19FKTADKR-ND
RES SMD 6.19K OHM 1% 1/8W 0805

RES SMD 6.19K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056K19FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K19FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08056K19FKTATR-ND
6.19 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08056K19FKTA - CRCW08056K19FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08056K19FKTA
CRCW08056K19FKTA
CRCW08056K19FKTA CRCW08056K19FKTA
CRCW08056K19FKTA

CRCW08056K19FKTA

Supplier's Site
Res, Thick Film, 6K19, 1%, 0.125W, 0805; Resistance Vishay - 92B7282 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K19, 1%, 0.125W, 0805; Resistance Vishay
92B7282
Res, Thick Film, 6K19, 1%, 0.125W, 0805; Resistance Vishay 92B7282
RES, THICK FILM, 6K19, 1%, 0.125W, 0805; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6K19, 1%, 0.125W, 0805; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08056K19FKTACT-ND CRCW08056K19FKTA 92B7282
Product Name Chip Resistor - Surface Mount CRCW08056K19FKTA Res, Thick Film, 6K19, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers