Vishay Precision Group CRCW08056K19FKEA CRCW08056K19FKEA

Description
CRCW08056K19FKEA
Request a Quote Datasheet
Description
CRCW08056K19FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08056K19FKEA - CRCW08056K19FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08056K19FKEA
CRCW08056K19FKEA
CRCW08056K19FKEA CRCW08056K19FKEA
CRCW08056K19FKEA

CRCW08056K19FKEA

Supplier's Site
Surface Mount Resistors - 6791645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791645
Surface Mount Resistors 6791645
Vishay CRCW08056K19FKEA

Vishay CRCW08056K19FKEA

Supplier's Site
Surface Mount Resistors - 6791645P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791645P
Surface Mount Resistors 6791645P
Vishay CRCW08056K19FKEA

Vishay CRCW08056K19FKEA

Supplier's Site
Surface Mount Resistors - 1825376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825376
Surface Mount Resistors 1825376
Vishay CRCW08056K19FKEA

Vishay CRCW08056K19FKEA

Supplier's Site
Surface Mount Resistors - 1694759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694759
Surface Mount Resistors 1694759
Vishay CRCW08056K19FKEA

Vishay CRCW08056K19FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-6.19KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KCTR-ND
Chip Resistor - Surface Mount 541-6.19KCTR-ND
6.19 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.19KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KCDKR-ND
Chip Resistor - Surface Mount 541-6.19KCDKR-ND
6.19 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.19KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KCCT-ND
Chip Resistor - Surface Mount 541-6.19KCCT-ND
6.19 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6K19, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0367 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K19, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0367
Res, Thick Film, 6K19, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0367
RES, THICK FILM, 6K19, 1%, 0.125W, 0805, REEL; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K19, 1%, 0.125W, 0805, REEL; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K19, 1%, 0.125W, 0805; Resistance Vishay - 53K0366 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K19, 1%, 0.125W, 0805; Resistance Vishay
53K0366
Res, Thick Film, 6K19, 1%, 0.125W, 0805; Resistance Vishay 53K0366
RES, THICK FILM, 6K19, 1%, 0.125W, 0805; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K19, 1%, 0.125W, 0805; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08056K19FKEA 6791645 6791645P 541-6.19KCTR-ND 53K0367
Product Name CRCW08056K19FKEA Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 6K19, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 6190 ohms 6190 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details