Vishay Precision Group Chip Resistor - Surface Mount CRCW08056K04FKTA

Description
6.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08056K04FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K04FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08056K04FKTATR-ND
6.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056K04FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K04FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08056K04FKTADKR-ND
RES SMD 6.04K OHM 1% 1/8W 0805

RES SMD 6.04K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056K04FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K04FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08056K04FKTACT-ND
RES SMD 6.04K OHM 1% 1/8W 0805

RES SMD 6.04K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW08056K04FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW08056K04FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW08056K04FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Res, Thick Film, 6K04, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5259 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K04, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5259
Res, Thick Film, 6K04, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5259
RES, THICK FILM, 6K04, 1%, 0.125W, 0805, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6K04, 1%, 0.125W, 0805, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08056K04FKTATR-ND CRCW08056K04FKTA 07J5259
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance: 1%; Power Rating:0... Res, Thick Film, 6K04, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573235 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details