Vishay Precision Group Automotive 150V 125mW Resistor CRCW08056K04FKEA

Description
0805 Thick Film Resistor, 6.04kR, 1%, 150V, 125mW, AEC-Q200 Product overview: CRCW08056K04FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08056K04FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Resistor, 6.04kR, 1%, 150V, 125mW, AEC-Q200 Product overview: CRCW08056K04FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08056K04FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 150V 125mW Resistor - 52-CRCW08056K04FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 150V 125mW Resistor
52-CRCW08056K04FKEA
Automotive 150V 125mW Resistor 52-CRCW08056K04FKEA
0805 Thick Film Resistor, 6.04kR, 1%, 150V, 125mW, AEC-Q200 Product overview: CRCW08056K04FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08056K04FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 6.04kR, 1%, 150V, 125mW, AEC-Q200 Product overview: CRCW08056K04FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08056K04FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW08056K04FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW08056K04FKEA
Thick Film ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW08056K04FKEA
Thick Film ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08056K04FKEA
915914-CRCW08056K04FKEA
Chip Resistor - Surface Mount - CRCW08056K04FKEA 915914-CRCW08056K04FKEA
Manufacturer: Vishay Win Source Part Number: 915914-CRCW08056K04F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 6.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-6.04KCTR, D12/CRCW0805 100 6K04 1% ET1 E3, 541-6.04KCCT, 541-6.04KCDKR

Manufacturer: Vishay
Win Source Part Number: 915914-CRCW08056K04FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 6.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-6.04KCTR, D12/CRCW0805 100 6K04 1% ET1 E3, 541-6.04KCCT, 541-6.04KCDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04KCTR-ND
Chip Resistor - Surface Mount 541-6.04KCTR-ND
6.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04KCDKR-ND
Chip Resistor - Surface Mount 541-6.04KCDKR-ND
6.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04KCCT-ND
Chip Resistor - Surface Mount 541-6.04KCCT-ND
6.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08056K04FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08056K04FKEA
Chip Resistor - Surface Mount CRCW08056K04FKEA
RES SMD 6.04K OHM 1% 1/8W 0805

RES SMD 6.04K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 6K04, 1%, 0.125W, 0805; Resistance Vishay - 53K0365 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K04, 1%, 0.125W, 0805; Resistance Vishay
53K0365
Res, Thick Film, 6K04, 1%, 0.125W, 0805; Resistance Vishay 53K0365
RES, THICK FILM, 6K04, 1%, 0.125W, 0805; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K04, 1%, 0.125W, 0805; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K04, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4604 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K04, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4604
Res, Thick Film, 6K04, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4604
RES, THICK FILM, 6K04, 1%, 0.125W, 0805, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K04, 1%, 0.125W, 0805, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5511 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5511
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5511
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.04 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.04 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW08056K04FKEA CRCW08056K04FKEA 915914-CRCW08056K04FKEA 541-6.04KCTR-ND CRCW08056K04FKEA 53K0365 61M5511
Product Name Automotive 150V 125mW Resistor Thick Film ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount - CRCW08056K04FKEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 6K04, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 6040 ohms 6040 ohms 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data