Vishay Precision Group CRCW0805698RFKEA CRCW0805698RFKEA

Description
CRCW0805698RFKEA
Request a Quote Datasheet
Description
CRCW0805698RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805698RFKEA - CRCW0805698RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805698RFKEA
CRCW0805698RFKEA
CRCW0805698RFKEA CRCW0805698RFKEA
CRCW0805698RFKEA

CRCW0805698RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-698CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-698CTR-ND
Chip Resistor - Surface Mount 541-698CTR-ND
698 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

698 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-698CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-698CDKR-ND
Chip Resistor - Surface Mount 541-698CDKR-ND
698 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

698 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-698CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-698CCT-ND
Chip Resistor - Surface Mount 541-698CCT-ND
698 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

698 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 698R, 1%, 0.125W, 0805; Resistance Vishay - 53K0439 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 698R, 1%, 0.125W, 0805; Resistance Vishay
53K0439
Res, Thick Film, 698R, 1%, 0.125W, 0805; Resistance Vishay 53K0439
RES, THICK FILM, 698R, 1%, 0.125W, 0805; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 698R, 1%, 0.125W, 0805; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 698R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4647 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 698R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4647
Res, Thick Film, 698R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4647
RES, THICK FILM, 698R, 1%, 0.125W, 0805, REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 698R, 1%, 0.125W, 0805, REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 698 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4772 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 698 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4772
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 698 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4772
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 698 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 698 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805698RFKEA 541-698CTR-ND 53K0439 42K4647 27W4772
Product Name CRCW0805698RFKEA Chip Resistor - Surface Mount Res, Thick Film, 698R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 698R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 698 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 698 ohms 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details