Vishay Precision Group Chip Resistor - Surface Mount CRCW0805698KFKTA

Description
698 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
698 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805698KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805698KFKTA-ND
Chip Resistor - Surface Mount CRCW0805698KFKTA-ND
698 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

698 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805698KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805698KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805698KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 698K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5304 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 698K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5304
Res, Thick Film, 698K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5304
RES, THICK FILM, 698K, 1%, 0.125W, 0805, REEL; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 698K, 1%, 0.125W, 0805, REEL; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805698KFKTA-ND CRCW0805698KFKTA 07J5304
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 698K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details