Vishay Precision Group Chip Resistor - Surface Mount CRCW0805698KFKEA

Description
698 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
698 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-698KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-698KCDKR-ND
Chip Resistor - Surface Mount 541-698KCDKR-ND
698 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

698 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-698KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-698KCCT-ND
Chip Resistor - Surface Mount 541-698KCCT-ND
698 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

698 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-698KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-698KCTR-ND
Chip Resistor - Surface Mount 541-698KCTR-ND
698 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

698 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805698KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805698KFKEA
Thick Film ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805698KFKEA
Thick Film ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805698KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805698KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805698KFKEA
RES SMD 698K OHM 1% 1/8W 0805

RES SMD 698K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 698K, 1%, 0.125W, 0805; Resistance Vishay - 53K0438 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 698K, 1%, 0.125W, 0805; Resistance Vishay
53K0438
Res, Thick Film, 698K, 1%, 0.125W, 0805; Resistance Vishay 53K0438
RES, THICK FILM, 698K, 1%, 0.125W, 0805; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 698K, 1%, 0.125W, 0805; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 698K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4646 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 698K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4646
Res, Thick Film, 698K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4646
RES, THICK FILM, 698K, 1%, 0.125W, 0805, REEL; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 698K, 1%, 0.125W, 0805, REEL; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-698KCDKR-ND CRCW0805698KFKEA CRCW0805698KFKEA 53K0438
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 698K, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details