Vishay Intertechnology, Inc. RES, 698K, 1%, 1/8W, 2012, OPT A CRCW08056983FRT1

Description
RES, 698K, 1%, 1/8W, 2012, OPT A
Request a Quote
Description
RES, 698K, 1%, 1/8W, 2012, OPT A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 698K, 1%, 1/8W, 2012, OPT A - CRCW08056983FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 698K, 1%, 1/8W, 2012, OPT A
CRCW08056983FRT1
RES, 698K, 1%, 1/8W, 2012, OPT A CRCW08056983FRT1
RES, 698K, 1%, 1/8W, 2012, OPT A

RES, 698K, 1%, 1/8W, 2012, OPT A

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08056983FRT1
Product Name RES, 698K, 1%, 1/8W, 2012, OPT A
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details