Vishay Intertechnology, Inc. RES, TF, 69.8K, 1%, 1/10W, 0805 CRCW08056982FRT1

Description
RES, TF, 69.8K, 1%, 1/10W, 0805
Request a Quote
Description
RES, TF, 69.8K, 1%, 1/10W, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 69.8K, 1%, 1/10W, 0805 - CRCW08056982FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 69.8K, 1%, 1/10W, 0805
CRCW08056982FRT1
RES, TF, 69.8K, 1%, 1/10W, 0805 CRCW08056982FRT1
RES, TF, 69.8K, 1%, 1/10W, 0805

RES, TF, 69.8K, 1%, 1/10W, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08056982FRT1
Product Name RES, TF, 69.8K, 1%, 1/10W, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details