Vishay Intertechnology, Inc. RES, TF, 6.98K, 1%, 1/10W, 0805 CRCW08056981FRT1

Description
RES, TF, 6.98K, 1%, 1/10W, 0805
Request a Quote
Description
RES, TF, 6.98K, 1%, 1/10W, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 6.98K, 1%, 1/10W, 0805 - CRCW08056981FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 6.98K, 1%, 1/10W, 0805
CRCW08056981FRT1
RES, TF, 6.98K, 1%, 1/10W, 0805 CRCW08056981FRT1
RES, TF, 6.98K, 1%, 1/10W, 0805

RES, TF, 6.98K, 1%, 1/10W, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08056981FRT1
Product Name RES, TF, 6.98K, 1%, 1/10W, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details