Vishay Precision Group Thick Film Resistors - SMD 1/8watt 68.1ohms 1% 100ppm CRCW080568R1FKEA

Description
Thick Film Resistors - SMD 1/8watt 68.1ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 68.1ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 68.1ohms 1% 100ppm - CRCW080568R1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 68.1ohms 1% 100ppm
CRCW080568R1FKEA
Thick Film Resistors - SMD 1/8watt 68.1ohms 1% 100ppm CRCW080568R1FKEA
Thick Film Resistors - SMD 1/8watt 68.1ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 68.1ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-68.1CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1CCT-ND
Chip Resistor - Surface Mount 541-68.1CCT-ND
68.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1CTR-ND
Chip Resistor - Surface Mount 541-68.1CTR-ND
68.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1CDKR-ND
Chip Resistor - Surface Mount 541-68.1CDKR-ND
68.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 68R1, 1%, 0.125W, 0805; Resistance Vishay - 53K0431 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R1, 1%, 0.125W, 0805; Resistance Vishay
53K0431
Res, Thick Film, 68R1, 1%, 0.125W, 0805; Resistance Vishay 53K0431
RES, THICK FILM, 68R1, 1%, 0.125W, 0805; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68R1, 1%, 0.125W, 0805; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080568R1FKEA 541-68.1CCT-ND 53K0431
Product Name Thick Film Resistors - SMD 1/8watt 68.1ohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 68R1, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers