Vishay Precision Group CRCW080568R0FKEA CRCW080568R0FKEA

Description
CRCW080568R0FKEA
Request a Quote Datasheet
Description
CRCW080568R0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080568R0FKEA - CRCW080568R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080568R0FKEA
CRCW080568R0FKEA
CRCW080568R0FKEA CRCW080568R0FKEA
CRCW080568R0FKEA

CRCW080568R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-68.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0CDKR-ND
Chip Resistor - Surface Mount 541-68.0CDKR-ND
68 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0CTR-ND
Chip Resistor - Surface Mount 541-68.0CTR-ND
68 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0CCT-ND
Chip Resistor - Surface Mount 541-68.0CCT-ND
68 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791632
Surface Mount Resistors 6791632
Vishay CRCW080568R0FKEA

Vishay CRCW080568R0FKEA

Supplier's Site
Surface Mount Resistors - 6791632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791632P
Surface Mount Resistors 6791632P
Vishay CRCW080568R0FKEA

Vishay CRCW080568R0FKEA

Supplier's Site
Surface Mount Resistors - 1825274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825274
Surface Mount Resistors 1825274
Vishay CRCW080568R0FKEA

Vishay CRCW080568R0FKEA

Supplier's Site
Res, Thick Film, 68R, 1%, 0.125W, 0805; Resistance Vishay - 42K4638 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 1%, 0.125W, 0805; Resistance Vishay
42K4638
Res, Thick Film, 68R, 1%, 0.125W, 0805; Resistance Vishay 42K4638
RES, THICK FILM, 68R, 1%, 0.125W, 0805; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 68R, 1%, 0.125W, 0805; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW080568R0FKEA 541-68.0CDKR-ND 6791632 6791632P 42K4638
Product Name CRCW080568R0FKEA Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 68R, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details