Vishay Precision Group Chip Resistor - Surface Mount CRCW080568K1FKTA

Description
RES SMD 68.1K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 68.1K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080568K1FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080568K1FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080568K1FKTACT-ND
RES SMD 68.1K OHM 1% 1/8W 0805

RES SMD 68.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080568K1FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080568K1FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080568K1FKTATR-ND
68.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080568K1FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080568K1FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080568K1FKTADKR-ND
RES SMD 68.1K OHM 1% 1/8W 0805

RES SMD 68.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW080568K1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW080568K1FKTA
Thick Film ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW080568K1FKTA
Thick Film ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080568K1FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080568K1FKTA
Resistors - Chip Resistor - Surface Mount CRCW080568K1FKTA
RES SMD 68.1K OHM 1% 1/8W 0805

RES SMD 68.1K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 68K1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5297 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K1, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5297
Res, Thick Film, 68K1, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5297
RES, THICK FILM, 68K1, 1%, 0.125W, 0805, REEL; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 68K1, 1%, 0.125W, 0805, REEL; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW080568K1FKTACT-ND CRCW080568K1FKTA CRCW080568K1FKTA 07J5297
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 68K1, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details