RES 68Kohm 1/8W 5% 0805 SMD
68 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
CRCW0805 68K 5% 200 RT1 ROHS COMPLIANT: NO
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW080568K0JNTA | CRCW080568K0JNTA-ND | 49P1521 |
| Product Name | RES 68K OHM 1/8W 5% 0805 SMD | Chip Resistor - Surface Mount | Crcw0805 68K 5% 200 Rt1 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805 |
| Resistance Range | 68000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor |