Vishay Intertechnology, Inc. Res Thick Film 0805 68K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW080568K0JNEB

Description
Res Thick Film 0805 68K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 68K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 68K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW080568K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 68K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW080568K0JNEB
Res Thick Film 0805 68K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW080568K0JNEB
Res Thick Film 0805 68K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 68K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW080568K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080568K0JNEB-ND
Chip Resistor - Surface Mount CRCW080568K0JNEB-ND
68 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 68K 5% Et5 E3 Rohs Compliant Vishay - 49P1519 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 68K 5% Et5 E3 Rohs Compliant Vishay
49P1519
D12/crcw0805 200 68K 5% Et5 E3 Rohs Compliant Vishay 49P1519
D12/CRCW0805 200 68K 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 68K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080568K0JNEB CRCW080568K0JNEB-ND 49P1519
Product Name Res Thick Film 0805 68K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount D12/crcw0805 200 68K 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details