Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 68Kohms 1% 100ppm CRCW080568K0FKEB

Description
Thick Film Resistors - SMD 1/8watt 68Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 68Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 68Kohms 1% 100ppm - CRCW080568K0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 68Kohms 1% 100ppm
CRCW080568K0FKEB
Thick Film Resistors - SMD 1/8watt 68Kohms 1% 100ppm CRCW080568K0FKEB
Thick Film Resistors - SMD 1/8watt 68Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 68Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080568K0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080568K0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW080568K0FKEBTR-ND
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080568K0FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080568K0FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW080568K0FKEBCT-ND
RES SMD 68K OHM 1% 1/8W 0805

RES SMD 68K OHM 1% 1/8W 0805

Buy Now Datasheet
D12/crcw0805 100 68K 1% Et5 E3 Rohs Compliant Vishay - 49P1516 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 68K 1% Et5 E3 Rohs Compliant Vishay
49P1516
D12/crcw0805 100 68K 1% Et5 E3 Rohs Compliant Vishay 49P1516
D12/CRCW0805 100 68K 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 68K 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080568K0FKEB 541-CRCW080568K0FKEBTR-ND 49P1516
Product Name Thick Film Resistors - SMD 1/8watt 68Kohms 1% 100ppm Chip Resistor - Surface Mount D12/crcw0805 100 68K 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 68000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details