68 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
68 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
68 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 68.0Kohm .33W 1% 0805 SMD
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 68 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 68 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes
RES SMD 68K OHM 1% 1/2W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-CRCW080568K0FKEAHPTR-ND | CRCW080568K0FKEAHP | 52X0809 | CRCW080568K0FKEAHP |
| Product Name | Chip Resistor - Surface Mount | RES 68.0K OHM .33W 1% 0805 SMD | Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 68 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |