Vishay Precision Group Automotive 125mW 150V Resistor CRCW080568K0FKEA

Description
0805 Thick Film Resistor, 68kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080568K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080568K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Resistor, 68kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080568K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080568K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 125mW 150V Resistor - 52-CRCW080568K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW080568K0FKEA
Automotive 125mW 150V Resistor 52-CRCW080568K0FKEA
0805 Thick Film Resistor, 68kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080568K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080568K0FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 68kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080568K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080568K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-68.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0KCTR-ND
Chip Resistor - Surface Mount 541-68.0KCTR-ND
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0KCCT-ND
Chip Resistor - Surface Mount 541-68.0KCCT-ND
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0KCDKR-ND
Chip Resistor - Surface Mount 541-68.0KCDKR-ND
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:68kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW080568K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:68kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW080568K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:68kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW080568K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:68kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:68kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Surface Mount Resistors - 6791620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791620
Surface Mount Resistors 6791620
Vishay CRCW080568K0FKEA

Vishay CRCW080568K0FKEA

Supplier's Site
Surface Mount Resistors - 6791620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791620P
Surface Mount Resistors 6791620P
Vishay CRCW080568K0FKEA

Vishay CRCW080568K0FKEA

Supplier's Site
Surface Mount Resistors - 1694751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694751
Surface Mount Resistors 1694751
Vishay CRCW080568K0FKEA

Vishay CRCW080568K0FKEA

Supplier's Site
Surface Mount Resistors - 1825451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825451
Surface Mount Resistors 1825451
Vishay CRCW080568K0FKEA

Vishay CRCW080568K0FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327094-CRCW080568K0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327094-CRCW080568K0FKEA
Resistors - Chip Resistor - Surface Mount 1327094-CRCW080568K0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327094-CRCW080568K0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 68 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-68.0KCTR,541-68. 0KCDKR,D12/CRCW0805 100 68K 1% ET1 E3,541-68.0KCCT Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327094-CRCW080568K0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 68 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-68.0KCTR,541-68.0KCDKR,D12/CRCW0805 100 68K 1% ET1 E3,541-68.0KCCT
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 68K, 1%, 0.125W, 0805; Resistance Vishay - 53K0428 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 0.125W, 0805; Resistance Vishay
53K0428
Res, Thick Film, 68K, 1%, 0.125W, 0805; Resistance Vishay 53K0428
RES, THICK FILM, 68K, 1%, 0.125W, 0805; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 68K, 1%, 0.125W, 0805; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Resistor, Full Reel; Resistance Vishay - 42K4636 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, Full Reel; Resistance Vishay
42K4636
Thick Film Chip Resistor, Full Reel; Resistance Vishay 42K4636
Thick Film Chip Resistor, FULL REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Thick Film Chip Resistor, FULL REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5517 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5517
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5517
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 68 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 68 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
D12/crcw0805 100 68K 1% Et1 E3 Vishay - 95AC8945 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 68K 1% Et1 E3 Vishay
95AC8945
D12/crcw0805 100 68K 1% Et1 E3 Vishay 95AC8945
D12/CRCW0805 100 68K 1% ET1 E3

D12/CRCW0805 100 68K 1% ET1 E3

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080568K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080568K0FKEA
Chip Resistor - Surface Mount CRCW080568K0FKEA
RES SMD 68K OHM 1% 1/8W 0805

RES SMD 68K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW080568K0FKEA 541-68.0KCTR-ND CRCW080568K0FKEA 6791620 6791620P 1327094-CRCW080568K0FKEA 53K0428 61M5517 95AC8945 CRCW080568K0FKEA
Product Name Automotive 125mW 150V Resistor Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:68kohm; Resistance Tolerance:+/- 1%; Power Rating:... Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 68K, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay D12/crcw0805 100 68K 1% Et1 E3 Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 68000 ohms 68000 ohms 68000 ohms 68000 ohms 68000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567543 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details