Vishay Intertechnology, Inc. RES 680K 1/10W 5% 0805 CRCW0805684JRT1

Description
RES 680K 1/10W 5% 0805
Request a Quote
Description
RES 680K 1/10W 5% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 680K 1/10W 5% 0805 - CRCW0805684JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K 1/10W 5% 0805
CRCW0805684JRT1
RES 680K 1/10W 5% 0805 CRCW0805684JRT1
RES 680K 1/10W 5% 0805

RES 680K 1/10W 5% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805684JRT1
Product Name RES 680K 1/10W 5% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers