Vishay Intertechnology, Inc. RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 68K CRCW0805683JRT1

Description
RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 68K
Request a Quote
Description
RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 68K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 68K - CRCW0805683JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 68K
CRCW0805683JRT1
RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 68K CRCW0805683JRT1
RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 68K

RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 68K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805683JRT1
Product Name RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 68K
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567827P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details