VISHAY INTERTECHNOLOGY, INC.
CRCW0805682JB02 -- 6.8K 5% 1/10W SMT-0805
Vishay Intertechnology, Inc.
6.8K 5% 1/10W SMT-0805
CRCW0805682JB02
Description
6.8K 5% 1/10W SMT-0805
Request a Quote
Email Supplier
Description
6.8K 5% 1/10W SMT-0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805682JB02 |
|
Product Name
|
6.8K 5% 1/10W SMT-0805 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Mounting / Packaging
4-SIP
Resistance Range
0.0150 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details