681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Vishay/DaleThick Film Resistors - SMD 1/8watt 681ohms 1%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW0805681RFKEB-ND | CRCW0805681RFKEB |
| Product Name | Chip Resistor - Surface Mount | Vishay/DaleThick Film Resistors - SMD 1/8watt 681ohms 1% |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 681 ohms | 681 ohms |