Vishay Precision Group Chip Resistor - Surface Mount CRCW0805681RFKEA

Description
681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-681CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681CCT-ND
Chip Resistor - Surface Mount 541-681CCT-ND
681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-681CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681CTR-ND
Chip Resistor - Surface Mount 541-681CTR-ND
681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-681CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681CDKR-ND
Chip Resistor - Surface Mount 541-681CDKR-ND
681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805681RFKEA - CRCW0805681RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805681RFKEA
CRCW0805681RFKEA
CRCW0805681RFKEA CRCW0805681RFKEA
CRCW0805681RFKEA

CRCW0805681RFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805681RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805681RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805681RFKEA
RES SMD 681 OHM 1% 1/8W 0805

RES SMD 681 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 681R, 1%, 0.125W, 0805; Resistance Vishay - 53K0435 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681R, 1%, 0.125W, 0805; Resistance Vishay
53K0435
Res, Thick Film, 681R, 1%, 0.125W, 0805; Resistance Vishay 53K0435
RES, THICK FILM, 681R, 1%, 0.125W, 0805; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 681R, 1%, 0.125W, 0805; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Resistor, Full Reel; Resistance Vishay - 42K4643 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, Full Reel; Resistance Vishay
42K4643
Thick Film Chip Resistor, Full Reel; Resistance Vishay 42K4643
Thick Film Chip Resistor, FULL REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Thick Film Chip Resistor, FULL REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5518 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5518
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5518
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 681 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 681 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805681RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805681RFKEA
Chip Resistor - Surface Mount CRCW0805681RFKEA
RES SMD 681 OHM 1% 1/8W 0805

RES SMD 681 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-681CCT-ND CRCW0805681RFKEA CRCW0805681RFKEA 53K0435 42K4643 61M5518 CRCW0805681RFKEA
Product Name Chip Resistor - Surface Mount CRCW0805681RFKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 681R, 1%, 0.125W, 0805; Resistance Vishay Thick Film Chip Resistor, Full Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms 681 ohms 681 ohms 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details