681 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
681 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
681 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 681K OHM 1% 1/8W 0805
RES, THICK FILM, 681K, 1%, 0.125W, 0805; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 6791623 | 6791623P | 541-681KCCT-ND | CRCW0805681KFKEA | CRCW0805681KFKEA | 53K0434 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | CRCW0805681KFKEA | Chip Resistor - Surface Mount | Res, Thick Film, 681K, 1%, 0.125W, 0805; Resistance Vishay |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 681000 ohms | 681000 ohms | 681000 ohms | |||
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |