Vishay Intertechnology, Inc. RESISTOR, 681K, 0.125W, 1%, 0805 CRCW08056813FT

Description
RESISTOR, 681K, 0.125W, 1%, 0805
Request a Quote
Description
RESISTOR, 681K, 0.125W, 1%, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 681K, 0.125W, 1%, 0805 - CRCW08056813FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 681K, 0.125W, 1%, 0805
CRCW08056813FT
RESISTOR, 681K, 0.125W, 1%, 0805 CRCW08056813FT
RESISTOR, 681K, 0.125W, 1%, 0805

RESISTOR, 681K, 0.125W, 1%, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08056813FT
Product Name RESISTOR, 681K, 0.125W, 1%, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details