VISHAY INTERTECHNOLOGY, INC.
CRCW08056810F -- RES, 681 OHM, 1/8W, 1%
Vishay Intertechnology, Inc.
RES, 681 OHM, 1/8W, 1%
CRCW08056810F
Description
RES, 681ohm, 1/8W, 1%
Request a Quote
Email Supplier
Description
RES, 681ohm, 1/8W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08056810F |
|
Product Name
|
RES, 681 OHM, 1/8W, 1% |
|
Resistance Range
|
681 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details