Vishay Precision Group RES 680 OHM 1/8W 5% 0805 SMD CRCW0805680RJNEA

Description
RES 680ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 680ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/8W 5% 0805 SMD - CRCW0805680RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/8W 5% 0805 SMD
CRCW0805680RJNEA
RES 680 OHM 1/8W 5% 0805 SMD CRCW0805680RJNEA
RES 680ohm 1/8W 5% 0805 SMD

RES 680ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-680ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680ACT-ND
Chip Resistor - Surface Mount 541-680ACT-ND
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680ATR-ND
Chip Resistor - Surface Mount 541-680ATR-ND
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680ADKR-ND
Chip Resistor - Surface Mount 541-680ADKR-ND
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 681R, 5%, 0.125W, 0805; Resistance Vishay - 59M6929 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681R, 5%, 0.125W, 0805; Resistance Vishay
59M6929
Res, Thick Film, 681R, 5%, 0.125W, 0805; Resistance Vishay 59M6929
RES, THICK FILM, 681R, 5%, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 681R, 5%, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 680R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 32H4839 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 5%, 0.125W, 0805, Reel; Resistance Vishay
32H4839
Res, Thick Film, 680R, 5%, 0.125W, 0805, Reel; Resistance Vishay 32H4839
RES, THICK FILM, 680R, 5%, 0.125W, 0805, REEL; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 680R, 5%, 0.125W, 0805, REEL; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805680RJNEA 541-680ACT-ND 59M6929 32H4839
Product Name RES 680 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 681R, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 680R, 5%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details