Vishay Precision Group Chip Resistor - Surface Mount CRCW0805680RFKEA

Description
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-680CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680CTR-ND
Chip Resistor - Surface Mount 541-680CTR-ND
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680CDKR-ND
Chip Resistor - Surface Mount 541-680CDKR-ND
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680CCT-ND
Chip Resistor - Surface Mount 541-680CCT-ND
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805680RFKEA
1030224-CRCW0805680RFKEA
Chip Resistor - Surface Mount - CRCW0805680RFKEA 1030224-CRCW0805680RFKEA
Manufacturer: Vishay Win Source Part Number: 1030224-CRCW0805680R FKEA Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.020" (0.50mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.125W, 1/8W Resistance (Ohms): 680 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1030224-CRCW0805680RFKEA
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.020" (0.50mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 680
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Automotive 150V 125mW Resistor - 52-CRCW0805680RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 150V 125mW Resistor
52-CRCW0805680RFKEA
Automotive 150V 125mW Resistor 52-CRCW0805680RFKEA
680R 1% 0805 Thick Film Resistor, 150V, 125mW, AEC-Q200 Product overview: CRCW0805680RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805680RFKEA can be used for catalog matching and distributor lookup.

680R 1% 0805 Thick Film Resistor, 150V, 125mW, AEC-Q200 Product overview: CRCW0805680RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805680RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791614
Surface Mount Resistors 6791614
Vishay CRCW0805680RFKEA

Vishay CRCW0805680RFKEA

Supplier's Site
Surface Mount Resistors - 6791614P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791614P
Surface Mount Resistors 6791614P
Vishay CRCW0805680RFKEA

Vishay CRCW0805680RFKEA

Supplier's Site
Surface Mount Resistors - 1825392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825392
Surface Mount Resistors 1825392
Vishay CRCW0805680RFKEA

Vishay CRCW0805680RFKEA

Supplier's Site
Surface Mount Resistors - 1694749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694749
Surface Mount Resistors 1694749
Vishay CRCW0805680RFKEA

Vishay CRCW0805680RFKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:680ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805680RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:680ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805680RFKEA
Thick Film ResistorSeries:CRCW; Resistance:680ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805680RFKEA
Thick Film ResistorSeries:CRCW; Resistance:680ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:680ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Res, Thick Film, 680R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4641
Res, Thick Film, 680R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4641
RES, THICK FILM, 680R, 1%, 0.125W, 0805, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.125W, 0805, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 680R, 1%, 0.125W, 0805; Resistance Vishay - 53K0433 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.125W, 0805; Resistance Vishay
53K0433
Res, Thick Film, 680R, 1%, 0.125W, 0805; Resistance Vishay 53K0433
RES, THICK FILM, 680R, 1%, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-680CTR-ND 1030224-CRCW0805680RFKEA 52-CRCW0805680RFKEA 6791614 6791614P CRCW0805680RFKEA 42K4641 53K0433
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0805680RFKEA Automotive 150V 125mW Resistor Surface Mount Resistors Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:680ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Res, Thick Film, 680R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 680R, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data