Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805680KJNEB

Description
680 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
680 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805680KJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805680KJNEB-ND
Chip Resistor - Surface Mount CRCW0805680KJNEB-ND
680 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0805 680K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW0805680KJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 680K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW0805680KJNEB
Res Thick Film 0805 680K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW0805680KJNEB
Res Thick Film 0805 680K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 680K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
D12/crcw0805 200 680K 5% Et5 E3 Rohs Compliant Vishay - 49P1529 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 680K 5% Et5 E3 Rohs Compliant Vishay
49P1529
D12/crcw0805 200 680K 5% Et5 E3 Rohs Compliant Vishay 49P1529
D12/CRCW0805 200 680K 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 680K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805680KJNEB-ND CRCW0805680KJNEB 49P1529
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 680K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R D12/crcw0805 200 680K 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details