Vishay Precision Group RES 680K OHM 1/8W 5% 0805 SMD CRCW0805680KJNEA

Description
RES 680Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 680Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/8W 5% 0805 SMD - CRCW0805680KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/8W 5% 0805 SMD
CRCW0805680KJNEA
RES 680K OHM 1/8W 5% 0805 SMD CRCW0805680KJNEA
RES 680Kohm 1/8W 5% 0805 SMD

RES 680Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-680KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680KADKR-ND
Chip Resistor - Surface Mount 541-680KADKR-ND
680 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680KATR-ND
Chip Resistor - Surface Mount 541-680KATR-ND
680 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680KACT-ND
Chip Resistor - Surface Mount 541-680KACT-ND
680 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 680K, 5%, 0.125W, 0805; Resistance Vishay - 89M6827 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680K, 5%, 0.125W, 0805; Resistance Vishay
89M6827
Res, Thick Film, 680K, 5%, 0.125W, 0805; Resistance Vishay 89M6827
RES, THICK FILM, 680K, 5%, 0.125W, 0805; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 680K, 5%, 0.125W, 0805; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805680KJNEA 541-680KADKR-ND 89M6827
Product Name RES 680K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 680K, 5%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 680000 ohms 680000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2674FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers