Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805680KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 680 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 680 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3802 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3802
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3802
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 680 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 680 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3802
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details