VISHAY INTERTECHNOLOGY, INC.
CRCW080566R5FRT1 -- 66.5 OHM 1% 100PPM TKF
Vishay Intertechnology, Inc.
66.5 OHM 1% 100PPM TKF
CRCW080566R5FRT1
Description
66.5ohm 1% 100PPM TKF
Request a Quote
Email Supplier
Description
66.5ohm 1% 100PPM TKF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW080566R5FRT1 |
|
Product Name
|
66.5 OHM 1% 100PPM TKF |
|
Resistance Range
|
66.5 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.02E6 ohms
View Details
2 suppliers
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
0.0150 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
30 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details