Vishay Intertechnology, Inc. RES 66.5 OHM .33W 1% 0805 SMD CRCW080566R5FKEAHP

Description
RES 66.5ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 66.5ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM .33W 1% 0805 SMD - CRCW080566R5FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM .33W 1% 0805 SMD
CRCW080566R5FKEAHP
RES 66.5 OHM .33W 1% 0805 SMD CRCW080566R5FKEAHP
RES 66.5ohm .33W 1% 0805 SMD

RES 66.5ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080566R5FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080566R5FKEAHP-ND
Chip Resistor - Surface Mount CRCW080566R5FKEAHP-ND
66.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

66.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080566R5FKEAHP CRCW080566R5FKEAHP-ND
Product Name RES 66.5 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers