Vishay Precision Group CRCW080566R5FKEA CRCW080566R5FKEA

Description
CRCW080566R5FKEA
Request a Quote Datasheet
Description
CRCW080566R5FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080566R5FKEA - CRCW080566R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080566R5FKEA
CRCW080566R5FKEA
CRCW080566R5FKEA CRCW080566R5FKEA
CRCW080566R5FKEA

CRCW080566R5FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-66.5CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-66.5CTR-ND
Chip Resistor - Surface Mount 541-66.5CTR-ND
66.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

66.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-66.5CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-66.5CCT-ND
Chip Resistor - Surface Mount 541-66.5CCT-ND
66.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

66.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-66.5CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-66.5CDKR-ND
Chip Resistor - Surface Mount 541-66.5CDKR-ND
66.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

66.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 66R5, 1%, 0.125W, 0805; Resistance Vishay - 53K0425 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 66R5, 1%, 0.125W, 0805; Resistance Vishay
53K0425
Res, Thick Film, 66R5, 1%, 0.125W, 0805; Resistance Vishay 53K0425
RES, THICK FILM, 66R5, 1%, 0.125W, 0805; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 66R5, 1%, 0.125W, 0805; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 66R5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4633 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 66R5, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4633
Res, Thick Film, 66R5, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4633
RES, THICK FILM, 66R5, 1%, 0.125W, 0805, REEL; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 66R5, 1%, 0.125W, 0805, REEL; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080566R5FKEA 541-66.5CTR-ND 53K0425
Product Name CRCW080566R5FKEA Chip Resistor - Surface Mount Res, Thick Film, 66R5, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details