Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 66.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080566K5FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 66.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 66.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 66.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4763 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 66.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4763
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 66.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4763
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 66.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 66.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 66.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3794 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 66.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3794
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 66.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3794
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 66.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 66.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4763
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 66.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers