Vishay Precision Group Chip Resistor - Surface Mount CRCW080566K5FKEA

Description
66.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
66.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-66.5KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-66.5KCTR-ND
Chip Resistor - Surface Mount 541-66.5KCTR-ND
66.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

66.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-66.5KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-66.5KCCT-ND
Chip Resistor - Surface Mount 541-66.5KCCT-ND
66.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

66.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-66.5KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-66.5KCDKR-ND
Chip Resistor - Surface Mount 541-66.5KCDKR-ND
66.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

66.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 66.5K OHM 1/8W 1% 0805 SMD - CRCW080566K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/8W 1% 0805 SMD
CRCW080566K5FKEA
RES 66.5K OHM 1/8W 1% 0805 SMD CRCW080566K5FKEA
RES 66.5Kohm 1/8W 1% 0805 SMD

RES 66.5Kohm 1/8W 1% 0805 SMD

Supplier's Site
SMD 8W 150V Resistor - 52-CRCW080566K5FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-CRCW080566K5FKEA
SMD 8W 150V Resistor 52-CRCW080566K5FKEA
66.5kR 1% 1/8W 150V 0805 Thick Film SMD Resistor Product overview: CRCW080566K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080566K5FKEA can be used for catalog matching and distributor lookup.

66.5kR 1% 1/8W 150V 0805 Thick Film SMD Resistor Product overview: CRCW080566K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080566K5FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1328913-CRCW080566K5FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328913-CRCW080566K5FKEA
Resistors - Chip Resistor - Surface Mount 1328913-CRCW080566K5FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1328913-CRCW080566K5 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 66.5 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-66.5KCDKR,D12/CR CW0805 100 66K5 1% ET1 E3,541-66.5KCCT,541- 66.5KCTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1328913-CRCW080566K5FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 66.5 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-66.5KCDKR,D12/CRCW0805 100 66K5 1% ET1 E3,541-66.5KCCT,541-66.5KCTR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 66K5, 1%, 0.125W, 0805; Resistance Vishay - 53K0424 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 66K5, 1%, 0.125W, 0805; Resistance Vishay
53K0424
Res, Thick Film, 66K5, 1%, 0.125W, 0805; Resistance Vishay 53K0424
RES, THICK FILM, 66K5, 1%, 0.125W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 66K5, 1%, 0.125W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 66K5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4632 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 66K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4632
Res, Thick Film, 66K5, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4632
RES, THICK FILM, 66K5, 1%, 0.125W, 0805, REEL; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 66K5, 1%, 0.125W, 0805, REEL; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-66.5KCTR-ND CRCW080566K5FKEA 52-CRCW080566K5FKEA 1328913-CRCW080566K5FKEA 53K0424 42K4632
Product Name Chip Resistor - Surface Mount RES 66.5K OHM 1/8W 1% 0805 SMD SMD 8W 150V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 66K5, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 66K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details