Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:665kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805665KFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:665kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:665kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:665kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805665KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:665kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805665KFKEA
Thick Film ResistorSeries:CRCW; Resistance:665kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805665KFKEA
Thick Film ResistorSeries:CRCW; Resistance:665kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:665kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-665KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-665KCTR-ND
Chip Resistor - Surface Mount 541-665KCTR-ND
665 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

665 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-665KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-665KCCT-ND
Chip Resistor - Surface Mount 541-665KCCT-ND
665 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

665 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-665KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-665KCDKR-ND
Chip Resistor - Surface Mount 541-665KCDKR-ND
665 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

665 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 665K, 1%, 0.125W, 0805; Resistance Vishay - 53K0426 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665K, 1%, 0.125W, 0805; Resistance Vishay
53K0426
Res, Thick Film, 665K, 1%, 0.125W, 0805; Resistance Vishay 53K0426
RES, THICK FILM, 665K, 1%, 0.125W, 0805; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 665K, 1%, 0.125W, 0805; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 665K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4634 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4634
Res, Thick Film, 665K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4634
RES, THICK FILM, 665K, 1%, 0.125W, 0805, REEL; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 665K, 1%, 0.125W, 0805, REEL; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805665KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805665KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805665KFKEA
RES SMD 665K OHM 1% 1/8W 0805

RES SMD 665K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805665KFKEA 541-665KCTR-ND 53K0426 CRCW0805665KFKEA
Product Name Thick Film ResistorSeries:CRCW; Resistance:665kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 665K, 1%, 0.125W, 0805; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1132FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details