Vishay Intertechnology, Inc. RES SMD TF 1/8W 1% 66.5K 0805 CRCW08056652FRT1

Description
RES SMD TF 1/8W 1% 66.5K 0805
Request a Quote
Description
RES SMD TF 1/8W 1% 66.5K 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SMD TF 1/8W 1% 66.5K 0805 - CRCW08056652FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMD TF 1/8W 1% 66.5K 0805
CRCW08056652FRT1
RES SMD TF 1/8W 1% 66.5K 0805 CRCW08056652FRT1
RES SMD TF 1/8W 1% 66.5K 0805

RES SMD TF 1/8W 1% 66.5K 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08056652FRT1
Product Name RES SMD TF 1/8W 1% 66.5K 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details