Vishay Precision Group Chip Resistor - Surface Mount CRCW080564R9FKTA

Description
64.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
64.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080564R9FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080564R9FKTA-ND
Chip Resistor - Surface Mount CRCW080564R9FKTA-ND
64.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080564R9FKTA - CRCW080564R9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080564R9FKTA
CRCW080564R9FKTA
CRCW080564R9FKTA CRCW080564R9FKTA
CRCW080564R9FKTA

CRCW080564R9FKTA

Supplier's Site
Resistor, Thick Film, 64.9 Ohm, 125Mw, 1%; Resistance Vishay - 07J5280 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 64.9 Ohm, 125Mw, 1%; Resistance Vishay
07J5280
Resistor, Thick Film, 64.9 Ohm, 125Mw, 1%; Resistance Vishay 07J5280
RESISTOR, THICK FILM, 64.9 OHM, 125mW, 1%; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 64.9 OHM, 125mW, 1%; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 64R9, 1%, 0.125W, 0805; Resistance Vishay - 36C9715 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64R9, 1%, 0.125W, 0805; Resistance Vishay
36C9715
Res, Thick Film, 64R9, 1%, 0.125W, 0805; Resistance Vishay 36C9715
RES, THICK FILM, 64R9, 1%, 0.125W, 0805; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 64R9, 1%, 0.125W, 0805; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080564R9FKTA-ND CRCW080564R9FKTA 07J5280
Product Name Chip Resistor - Surface Mount CRCW080564R9FKTA Resistor, Thick Film, 64.9 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details