Vishay Precision Group RES 64.9 OHM 1/8W 1% 0805 SMD CRCW080564R9FKEA

Description
RES 64.9ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 64.9ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/8W 1% 0805 SMD - CRCW080564R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/8W 1% 0805 SMD
CRCW080564R9FKEA
RES 64.9 OHM 1/8W 1% 0805 SMD CRCW080564R9FKEA
RES 64.9ohm 1/8W 1% 0805 SMD

RES 64.9ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-64.9CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9CCT-ND
Chip Resistor - Surface Mount 541-64.9CCT-ND
64.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-64.9CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9CTR-ND
Chip Resistor - Surface Mount 541-64.9CTR-ND
64.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-64.9CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9CDKR-ND
Chip Resistor - Surface Mount 541-64.9CDKR-ND
64.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 64R9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4630 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64R9, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4630
Res, Thick Film, 64R9, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4630
RES, THICK FILM, 64R9, 1%, 0.125W, 0805, REEL; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 64R9, 1%, 0.125W, 0805, REEL; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 64R9, 1%, 0.125W, 0805; Resistance Vishay - 53K0420 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64R9, 1%, 0.125W, 0805; Resistance Vishay
53K0420
Res, Thick Film, 64R9, 1%, 0.125W, 0805; Resistance Vishay 53K0420
RES, THICK FILM, 64R9, 1%, 0.125W, 0805; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 64R9, 1%, 0.125W, 0805; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080564R9FKEA 541-64.9CCT-ND 42K4630
Product Name RES 64.9 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 64R9, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details