Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 64.9Kohms 1% CRCW080564K9FKTB

Description
Thick Film Resistors - SMD 1/8watt 64.9Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 64.9Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 64.9Kohms 1% - CRCW080564K9FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 64.9Kohms 1%
CRCW080564K9FKTB
Thick Film Resistors - SMD 1/8watt 64.9Kohms 1% CRCW080564K9FKTB
Thick Film Resistors - SMD 1/8watt 64.9Kohms 1%

Thick Film Resistors - SMD 1/8watt 64.9Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080564K9FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080564K9FKTB-ND
Chip Resistor - Surface Mount CRCW080564K9FKTB-ND
64.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

64.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080564K9FKTB CRCW080564K9FKTB-ND
Product Name Thick Film Resistors - SMD 1/8watt 64.9Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879011-9 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details