Vishay Precision Group Thick Film Resistors - SMD 1/8watt 64.9Kohms 1% CRCW080564K9FKEB

Description
Thick Film Resistors - SMD 1/8watt 64.9Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 64.9Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 64.9Kohms 1% - CRCW080564K9FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 64.9Kohms 1%
CRCW080564K9FKEB
Thick Film Resistors - SMD 1/8watt 64.9Kohms 1% CRCW080564K9FKEB
Thick Film Resistors - SMD 1/8watt 64.9Kohms 1%

Thick Film Resistors - SMD 1/8watt 64.9Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080564K9FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080564K9FKEB-ND
Chip Resistor - Surface Mount CRCW080564K9FKEB-ND
64.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

64.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 64K9 1% Et5 E3 Rohs Compliant Vishay - 49P1505 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 64K9 1% Et5 E3 Rohs Compliant Vishay
49P1505
D12/crcw0805 100 64K9 1% Et5 E3 Rohs Compliant Vishay 49P1505
D12/CRCW0805 100 64K9 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 64K9 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080564K9FKEB CRCW080564K9FKEB-ND 49P1505
Product Name Thick Film Resistors - SMD 1/8watt 64.9Kohms 1% Chip Resistor - Surface Mount D12/crcw0805 100 64K9 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers