VISHAY INTERTECHNOLOGY, INC.
CRCW08056492FRT1 -- RESISTOR 64.9K 1% .1W
Vishay Intertechnology, Inc.
RESISTOR 64.9K 1% .1W
CRCW08056492FRT1
Description
RESISTOR 64.9K 1% .1W
Request a Quote
Email Supplier
Description
RESISTOR 64.9K 1% .1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08056492FRT1 |
|
Product Name
|
RESISTOR 64.9K 1% .1W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
5.00E-4 ohms
Power Rating
5 watts
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
20000 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details